ASTM International - ASTM A510/A510M-18

Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel, and Alloy Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2018
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers general requirements for carbon and alloy steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths.

1.2 In case of conflict, the requirements in the purchase order, on the drawing, in the individual specification, and in this general specification shall prevail in the sequence named.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the general requirements for carbon steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. Chemical compositions are specified by ranges... View More

Document History

November 15, 2020
Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel, and Alloy Steel
1.1 This specification covers general requirements for carbon and alloy steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. 1.2 In case of conflict, the...
ASTM A510/A510M-18
March 1, 2018
Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel, and Alloy Steel
1.1 This specification covers general requirements for carbon and alloy steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. 1.2 In case of conflict, the...
April 1, 2013
Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel, and Alloy Steel
1.1 This specification covers general requirements for carbon and alloy steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. 1.2 In case of conflict, the...
December 15, 2011
Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel
1.1 This specification covers general requirements for carbon and alloy steel wire rods and uncoated coarse round wire in coils or straightened and cut lengths. 1.2 In case of conflict, the...
Advertisement