BSI - BS 2832
Specification for Hot Applied Damp Resisting Coatings for Solums
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 18 February 1957 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Waterproofing): | 91.120.30 |
scope:
The composition of three types of pitch, or bitumen coating, two hot applied fluid, and one fluid and sand mixture, are given for damp resistant coating for the ground under floors (solums), together with tests and an appendix dealing with methods of use.
Document History
BS 2832
February 18, 1957
Specification for Hot Applied Damp Resisting Coatings for Solums
The composition of three types of pitch, or bitumen coating, two hot applied fluid, and one fluid and sand mixture, are given for damp resistant coating for the ground under floors (solums), together...