AFNOR - NF EN 2257
Aerospace series. Circular tubes for structures in aluminium and aluminium alloys. Diameter 6 mm inferior or equal to D inferior or equal to 100 mm. Thickness 1 mm inferior or equal to a inferior or equal to 6 mm. Dimensions.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 1997 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Structure and structure elements): | 49.045 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
NF EN 2257
July 1, 1997
Aerospace series. Circular tubes for structures in aluminium and aluminium alloys. Diameter 6 mm inferior or equal to D inferior or equal to 100 mm. Thickness 1 mm inferior or equal to a inferior or equal to 6 mm. Dimensions.
A description is not available for this item.