NPFC - MIL-M-10670
MONITORING SET, TELEPHONE (MONITORING EQUIPMENT AN/PTA-1( ))
| Organization: | NPFC |
| Publication Date: | 15 August 1952 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers one type of small portable, battery operated, audio amplifier equipment intended for use in monitoring telephone transmissions on wire lines. This equipment includes a pickup device which is connected to the input of the amplifier and amplifier output terminations which provides for connection to Headset HS-30-( ), Recording Equipments RC-169-( ) and RC-179-( ) or field wire.
intended Use:
Monitoring Equipment AN/PTA-1( ) is intended for use as a light-weight battery operated tactical military equipment for the field interception of enemy wire line voice frequency messages without... View More
Document History