ASTM International - ASTM D1655-18a

Standard Specification for Aviation Turbine Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2018
Status: inactive
Page Count: 22
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract.

1.2 This specification defines the minimum property requirements for Jet A and Jet A-1 aviation turbine fuel and lists acceptable additives for use in civil operated engines and aircrafts. Specification D1655 is directed at civil applications, and maintained as such, but may be adopted for military, government or other specialized uses. Guidance information for these other applications is available in the appendix.

1.3 This specification can be used as a standard in describing the quality of aviation turbine fuel from production to the aircraft. However, this specification does not define the quality assurance testing and procedures necessary to ensure that fuel in the distribution system continues to comply with this specification after batch certification. Such procedures are defined elsewhere, for example in ICAO 9977, EI/JIG Standard 1530, JIG 1, JIG 2, API 1543, API 1595, and ATA-103.

1.4 This specification does not include all fuels satisfactory for aviation turbine engines. Certain equipment or conditions of use may permit a wider, or require a narrower, range of characteristics than is shown by this specification.

1.5 Aviation turbine fuels defined by this specification may be used in other than turbine engines that are specifically designed and certified for this fuel.

1.6 This specification no longer includes wide-cut aviation turbine fuel (Jet B). FAA has issued a Special Airworthiness Information Bulletin which now approves the use of Specification D6615 to replace Specification D1655 as the specification for Jet B and refers users to this standard for reference.

1.7 The values stated in SI units are to be regarded as standard. However, other units of measurement are included in this standard.

1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers purchases of aviation turbine fuel under contract and is intended primarily for use by purchasing agencies. This specification does not include all fuels satisfactory for... View More

Document History

June 15, 2026
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
May 1, 2026
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
April 1, 2026
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
December 1, 2025
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
October 1, 2025
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
November 1, 2024
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
October 1, 2024
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
March 15, 2024
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
October 1, 2023
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
July 1, 2023
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
October 1, 2022
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
July 1, 2022
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
December 1, 2021
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
October 1, 2021
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
July 1, 2021
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
May 1, 2021
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
December 1, 2020
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
September 1, 2020
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
July 15, 2020
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
May 1, 2020
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
May 1, 2020
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
December 1, 2019
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
March 1, 2019
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
December 1, 2018
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
ASTM D1655-18a
April 1, 2018
Standard Specification for Aviation Turbine Fuels
1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines the minimum property...
Advertisement