ASTM International - ASTM A717/A717M-12(2018)

Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2018
Status: inactive
Page Count: 4
ICS Code (Plastics and rubber insulating materials): 29.035.20
significance And Use:

5.1 This test method is particularly suitable for quality control in the application of insulating coatings.

5.2 Surface insulation resistivity is evaluated from a dc current that can range... View More

scope:

1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure, and temperature.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

October 1, 2022
Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure,...
ASTM A717/A717M-12(2018)
May 1, 2018
Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure,...
May 1, 2012
Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure,...
May 1, 2006
Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure,...
May 10, 2001
Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure,...
May 10, 2001
Standard Test Method for Surface Insulation Resistivity of Single-Strip Specimens
1.1 This test method covers a means of testing the surface insulation resistivity of single strips or punchings of flat-rolled electrical steel under predetermined conditions of voltage, pressure,...
Advertisement