ASTM International - ASTM D1863/D1863M-05(2018)

Standard Specification for Mineral Aggregate Used on Built-Up Roofs

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2018
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standards for the quality and grading of crushed stone, crushed slag, and water-worn gravel intended for use as coarse mineral aggregate on built-up roofs. The... View More

Document History

Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs. 1.2 The values stated in...
ASTM D1863/D1863M-05(2018)
May 1, 2018
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs. 1.2 The values stated in...
November 1, 2011
Standard Specification for Mineral Aggregate Used on Built-Up Roofs
1.1 This specification covers the quality and grading of crushed stone, crushed slag, and water-worn gravel suitable for use as coarse mineral aggregate on built-up roofs. 1.2 The values stated in...
Advertisement