ASTM International - ASTM F721-18

Standard Specification for Gage Piping Assemblies

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2018
Status: inactive
Page Count: 4
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam drains, feed water, condensate, fresh water, salt water, compressed air, fuel oil, and lubricating oil systems.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam,... View More

Document History

October 1, 2022
Standard Specification for Gauge Piping Assemblies
1.1 This specification covers details of gauge piping assemblies for pressure gauges with optional provisions for additional gauges, pressure switches, transmitters, and so forth, for use with steam,...
ASTM F721-18
May 1, 2018
Standard Specification for Gage Piping Assemblies
1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam,...
August 1, 2014
Standard Specification for Gage Piping Assemblies
1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam,...
November 1, 2008
Standard Specification for Gage Piping Assemblies
1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam,...
November 1, 2004
Standard Specification for Gage Piping Assemblies
This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, and so forth, for use with steam, steam...
January 1, 1992
Standard Specification for Gage Piping Assemblies
1.1 This specification covers details of gage piping assemblies for pressure gages with optional provisions for additional gages, pressure switches, transmitters, etc., for use with steam, steam...
Advertisement