ASTM International - ASTM D7265-12(2018)

Standard Specification for Hydrogen Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2018
Status: inactive
Page Count: 19
ICS Code (Hydrogen technologies): 27.075
scope:

1.1 The thermophysical property tables for normal hydrogen are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of hydrogen for process design and operations, particularly as they relate to hydrogen fuel cell applications. Tables are provided for gaseous hydrogen at temperatures between 50 K and 500 K at pressures to 50 MPa. These tables were developed by the National Institute of Standards and Technology from a Standard Reference Database product REFPROP, version 9.0.

1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

November 1, 2023
Standard Specification for Hydrogen Thermophysical Property Tables
1.1 The thermophysical property tables for normal hydrogen are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of hydrogen for process...
ASTM D7265-12(2018)
April 1, 2018
Standard Specification for Hydrogen Thermophysical Property Tables
1.1 The thermophysical property tables for normal hydrogen are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of hydrogen for process...
November 1, 2012
Standard Specification for Hydrogen Thermophysical Property Tables
1.1 The thermophysical property tables for normal hydrogen are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of hydrogen for process...
June 1, 2006
Standard Specification for Hydrogen Thermophysical Property Tables
1.1 The thermophysical property tables for normal hydrogen are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of hydrogen for process...
Advertisement