DS/ETS 300288/A1
This amendment A1 modifies the European Telecommunication Standard ETS 300 288 (1994) Business TeleCommunications (BTC); 64 kbit/s digital unrestricted leased line with octet integrity (D64U); Network interface presentation
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
scope:
This amendment to ETS 300 288 (1994) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI). This amendment changes ETS 300 288 (1994) as described below: The connector type specified, conforming to ISO/IEC 10173 (1991), cannot be manufactured. Since a standardized connector is not available, the leased line is required to provide an interface suitable for hardwired connection. However, an alternative means of connection, using a socket, may be provided.
Document History