ASTM International - ASTM A830/A830M-18

Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2018
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements.

1.2 The plates are available in several standard steel grades and non-standard grades.

1.3 The plates are usually furnished in the as-rolled (hot-rolled) condition.

1.4 Supplementary requirements are provided for additional requirements that may be specified on the order.

1.5 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers structural quality carbon steel plates in standard and non-standard grades furnished to chemical composition requirements. The materials shall conform to carbon,... View More

Document History

March 1, 2024
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
ASTM A830/A830M-18
May 1, 2018
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
May 1, 2014
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
May 1, 2013
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
April 1, 2011
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
September 15, 2006
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
December 10, 2002
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
September 10, 2000
Standard Specification for Plates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
1.1 This specification covers structural quality carbon steel plates furnished to chemical composition requirements. 1.2 The plates are available in several standard steel grades and non-standard...
Advertisement