DLA - SMD-5962-94513

MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 December 1993
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Turn-on threshold Turn-off threshold 01 UCC1801 Pulse width modulator 9.4 V 7.4 V 02 UCC1802 Pulse width modulator 12.5 V 8.3 V 03 UCC1803 Pulse width modulator 4.1 V 3.6 V 04 UCC1804 Pulse width modulator 12.5 V 8.3 V 05 UCC1805 Pulse width modulator 4.1 V 3.6 V

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (low impedance source) . . . . . . . . . . . . 12.0 V Supply current . . . . . . . . . . . . . . . . . . . . . . . 30.0 mA OUTPUT current . . . . . . . . . . . . . . . . . . . . . . . ±1.0 A OUTPUT energy (capacitive load) . . . . . . . . . . . . . . . 20.0 µJ Analog inputs (FB, CS) . . . . . . . . . . . . . . . . . . . −0.3 V to 6.3 V Power dissipation (PD) at TA < +25°C . . . . . . . . . . . . 1.0 W Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . . . . 160°C/W

Supply voltage . . . . . . . . . . . . . . . . . . . . . . . 10.0 V Ambient operating temperature range (TA) . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 18, 2019
MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 16, 2012
MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 5, 2006
MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 28, 2001
MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 7, 1996
MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94513
December 22, 1993
MICROCIRCUIT, LINEAR, LOW POWER, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement