DS/EN 302091-2 V1.1.3
Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No. 7 (SS7); Prenegotiation; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 July 2000 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This second part of EN 302 091 is applicable to the Prenegotiation protocol at the QB,SB,TB and co-incident SB/TB reference points within, between and at the access to Broadband Private Integrated Services Networks and within, between and at the access to public Broadband Integrated Services Digital Networks. The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Prenegotiation protocol as specified in EN 302 091-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
Document History