ETSI - ES 202 912-1

Access and Terminals (AT); Short Message Service (SMS) for PSTN/ISDN; Test Suites for SMS User Based Solution; Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification User Side for Data Link Layer (DLL) Protocol 1

inactive
Organization: ETSI
Publication Date: 1 December 2002
Status: inactive
Page Count: 21
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proformas for Terminal Equipment implementing the Short Message Service (SMS) for PSTNASDN as defined in ES 201 912 [i] for the Data Link Layer, protocol 1, in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

Terminal equipment implementing the Short Message Service (SMS) for PSTNASDN perform circuit-switched voice-band connections to the SM-SC, following the basic call procedures of ISDN or PSTN. PICS for these procedures are not within the scope of the present document.

Protocol Implementation Conformance Statements related to the Physical Layer are made to a small extent, mainly by referring to the FSK protocol as defiied in EN 300 659-1 [2] and EN 300 659-2 [3]. Detailed conformance statements related to the Physical Layer are not within the scope of the present document.

Terminal Equipment implementing the Short Message Service (SMS) for PSTNASDN according to protocol 1 are required to implement the Transfer Layer according to TS 100 901 [4]. PICS for the Transfer Layer are not within the scope of the present document.

The supplier of a protocol 1 implementation in a terminal equipment that is claimed to conform to ES 201 912 [i], is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identisl both the supplier and the implementation.

Document History

February 1, 2003
Access and Terminals (AT); Short Message Service (SMS) for PSTN/ISDN; Test Suites for SMS User Based Solution; Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification User Side for Data Link Layer (DLL) Protocol 1
A description is not available for this item.
ES 202 912-1
December 1, 2002
Access and Terminals (AT); Short Message Service (SMS) for PSTN/ISDN; Test Suites for SMS User Based Solution; Part 1: Protocol Implementation Conformance Statement (PICS) Proforma Specification User Side for Data Link Layer (DLL) Protocol 1
The present document provides the Protocol Implementation Conformance Statement (PICS) proformas for Terminal Equipment implementing the Short Message Service (SMS) for PSTNASDN as defined in ES 201...

References

Advertisement