ETSI - EN 301 934-2
Intelligent Network (IN); Intelligent Network Capability Set 3 (CS3); Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification; Part 2: Call Party Handling (CPH)
| Organization: | ETSI |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 37 |
scope:
The present document contains the Abstract Test Suite (ATS) and Partial PIXIT for Call Party Handling (CPH), part of CoreINAP CS-3.
The present document provides the Abstract Test Suite (ATS) and Partial PIXIT for the testing of the Call Party Handling (CPH) operations of the Service Switching Function (SSF), defined for the Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 3 (CS3) according to ETSI EN 301 931-1 [1] and ETSI EN 301 931-2 [2].
Annex A provides the Tree and Tabular Combined Notation (TTCN).
Annex B provides the Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma.
The present document is completed by other parts constituting the testing of the CS3 Core INAP specifications: ETSI EN 301 934-1 [3] (Basic capability set of CS-3).
ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5] are used as the basis for the testing methodology.
Document History