DS/EN 29646-2

Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 2: Abstract test suite specification

inactive, Most Current
Organization: DS
Publication Date: 6 October 1992
Status: inactive
scope:

This part of the standard specifies the requirements and giv es guidance for the production of system-independent conform ance test suites for one or more OSI international standards or CCITT Recommendations. In particular, it is applicable t o the production of all conformance testing standards for OS I and ISDN two-party protocols, including all draft versions of such conformance testing standards. It is applicable to the production of conformance test cases which check the con formance of an .....

Document History

DS/EN 29646-2
October 6, 1992
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 2: Abstract test suite specification
This part of the standard specifies the requirements and giv es guidance for the production of system-independent conform ance test suites for one or more OSI international standards or CCITT...
Advertisement