DS/EN ISO/IEC 7811-3
Identification cards - Recording technique - Part 3: Location of embossed characters on ID-1 cards
| Organization: | DS |
| Publication Date: | 15 January 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of EN/ISO/IEC 7811 specifies the location of embossed characters on identification cards of ID-1 size, the dimensions of which are specified in ISO/IEC 7810. The embossed characters are intended for transfer of data either by use of imprinters or by visual or machine reading. This part of EN/ISO/IEC 7811 specifies the requirements for cards used for identification. It takes into consideration both human and machine aspects and states minimum requirements.
Document History