AIA/NAS - NAS1290

Procurement Specification, Threaded Shear Fastener, Flush and Protruding Type for Applications up to 1400 Degrees F. Corrosion and Heat Resistant Rene´ 41 Nickel Base Alloy

inactive
Organization: AIA/NAS
Publication Date: 1 January 1979
Status: inactive
Page Count: 8
scope:

This specification covers the requirements for threaded shear pins requiring high strength at temperatures up to 1400° F. Types and sizes are defined by part numbers listed on drawings which refer to this specification. Purchaser may reject any lot which does not conform.

Document History

September 30, 2022
PROCUREMENT SPECIFICATION, THREADED SHEAR FASTENER, FLUSH & PROTRUDING TYPE FOR APPLICATIONS UP TO 1,400 °F, CORROSION AND HEAT RESISTANT NICKEL BASE ALLOY
This specification covers the requirements for threaded shear pins requiring high strength at temperatures up to 1,400 °F. Types and sizes are defined by part numbers listed on drawings which refer...
April 27, 2012
PROCUREMENT SPECIFICATION, THREADED SHEAR FASTENER, FLUSH & PROTRUDING TYPE FOR APPLICATIONS UP TO 1,400 °F, CORROSION AND HEAT RESISTANT NICKEL BASE ALLOY
This specification covers the requirements for threaded shear pins requiring high strength at temperatures up to 1400° F. Types and sizes are defined by part numbers listed on drawings which refer to...
NAS1290
January 1, 1979
Procurement Specification, Threaded Shear Fastener, Flush and Protruding Type for Applications up to 1400 Degrees F. Corrosion and Heat Resistant Rene´ 41 Nickel Base Alloy
This specification covers the requirements for threaded shear pins requiring high strength at temperatures up to 1400° F. Types and sizes are defined by part numbers listed on drawings which refer to...

References

Advertisement