FORD - WSS-M2A163-A2

ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE

inactive
Organization: FORD
Publication Date: 15 June 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are formable, non-heat treatable AA 5xxx series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2 define two strength levels of low magnesium structural alloys that have to be capable of limited Class-1 exposure (e. g. A-pillar), while A3 & A4 define two categories of higher magnesium alloys with medium strength and high formability, suitable for closure inners and reinforcements. Furthermore, these alloys may be supplied bare or pretreated. Specification WSS-M10P12-A1 shall be used where pretreatment is necessary to promote durable structural adhesive bonding.

Document History

June 10, 2014
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
September 23, 2003
ALUMINIUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are formable, non-heat treatable 5XXX series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2...
February 16, 2001
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE
1. SCOPE The materials defined by these specifications are formable, non-heat treatable 5XXX series (magnesium based) autobody aluminum sheet alloys.
WSS-M2A163-A2
June 15, 2000
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE
1. SCOPE The materials defined by these specifications are formable, non-heat treatable AA 5xxx series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2...

References

Advertisement