ETSI - ETS 300 246 PRA1

AMD 1 Business Telecommunications (BTC); 2 048 kbit/s Digital Unstructured Leased Line (D2048U) Network Interface Presentation

pending
Organization: ETSI
Publication Date: 1 January 1994
Status: pending
Page Count: 4
scope:

Foreword

This Amendment to ETS 300 246 (1993) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI).

This Amendment changes ETS 300 246 (1993) as detailed below:

The connector type specified, conforming to ISO/IEC 10173 (1991), cannot be manufactured; this is being changed to the connector type specified in EN 28877 (1989).

Clause 2 (Normative references) is amended to change reference [6] from ISO/IEC 10173 (1991) to EN 28877 (1989).

Subclause 5.1.1 (Connector specification) is amended to change the type of connector from the type specified in ISO/IEC 10173 (1991) to the type specified in EN 28877 (1989).

Document History

ETS 300 246 PRA1
January 1, 1994
AMD 1 Business Telecommunications (BTC); 2 048 kbit/s Digital Unstructured Leased Line (D2048U) Network Interface Presentation
Foreword This Amendment to ETS 300 246 (1993) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI). This...
January 1, 1993
Business Telecommunications (BT); Open Network Provision (ONP) Technical Requirements; 2 048 kbit/s Digital Unstructured Leased Line (D2048U) Network Interface Presentation
A description is not available for this item.
January 1, 1993
Business Telecommunications (BT): Open Network Provision (ONP) Technical Requirements; 2048 Kbit/s Digital Unstructured Leased Line (D2048U) Interface Presentation
This ETS specifies the technical requirements and test principles for the network interface presentations of ONP 2 048 kbit/s digital unstructured leased lines using 120 Ω interfaces. A connection...
January 1, 1992
Business Telecommunications (BT); Open Network Provision (ONP) Technical Requirements; 2048 kbit/s Digital Unstructured Leased Line (D2048U) Interface Presentation
This ETS specifies the technical requirements and test principles for the network interface presentations of ONP 2 048 kbit/s digital unstructured leased lines using 120 Ω interfaces. A connection...
Advertisement