IEC 61347-2-3

Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps Amendment 2

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2006
Status: inactive
Page Count: 82
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation.

Particular requirements for electronic ballasts with means of protection against overheating are given in annex C.

Particular requirements for a.c./d.c. supplied electronic ballasts for maintained emergency lighting are given in annex J.

Performance requirements are the subject of IEC 60929.

 

Document History

July 1, 2016
Lamp control gear – Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. supplies at 50 Hz or 60 Hz up to 1 000 V and/or d.c. supplies up to 1 000 V with lamp...
July 1, 2016
AMENDMENT 1 Lamp control gear – Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
A description is not available for this item.
September 1, 2011
CORRIGENDUM 1 Lamp control gear – Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
May 1, 2011
Lamp control gear – Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic control gear for use on a.c. and d.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
IEC 61347-2-3
January 1, 2006
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps Amendment 2
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
September 1, 2004
Lamp controlgear – Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply...
October 1, 2000
Lamp Controlgear - Part 2-3: Particular Requirements for A.C. Supplied Electronic Ballasts for Fluorescent Lamps
A description is not available for this item.
October 1, 2000
Lamp Controlgear - Part 2-3: Particular Requirements for A.C. Supplied Electronic Ballasts for Fluorescent Lamps
A description is not available for this item.

References

Advertisement