ISO 7169

Aerospace — Separable tube fittings for fluid systems, for 24° cones, for pressures up to 3 000 psi or 21 000 kPa — Procurement specification, inch/metric

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2007
Status: inactive
Page Count: 28
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This International Standard specifies performance and quality requirements for the qualification and manufacture of standard 24° cone fittings and manufacture of 24° cone fittings to ensure reliable performance or equivalent inch-dimensioned fitting ends to ensure reliable performance in aircraft hydraulic systems.

This International Standard specifies baseline criteria for the design and manufacture of system fittings that are qualification-tested on engines.

This International Standard covers fittings of the temperature types and pressure classes specified in ISO 6771.

Document History

November 15, 2014
Aerospace - Separable tube fittings for fluid systems, for 24° cones, for pressures up to 3 000 psi or 21 000 kPa - Procurement specification, inch/metric
This International Standard specifies performance and quality requirements for the qualification and manufacture of standard 24° cone fittings and manufacture of 24° cone fittings to ensure reliable...
ISO 7169
February 1, 2007
Aerospace — Separable tube fittings for fluid systems, for 24° cones, for pressures up to 3 000 psi or 21 000 kPa — Procurement specification, inch/metric
This International Standard specifies performance and quality requirements for the qualification and manufacture of standard 24° cone fittings and manufacture of 24° cone fittings to ensure reliable...
October 1, 1998
Aerospace - Separable Tube Fittings for Fluid Systems, 24 Degree Cone - General Specification
A description is not available for this item.
January 1, 1993
Aerospace Fluid Systems - Separable Tube Fittings for 24 Degree Cone - General Specification Second Edition
A description is not available for this item.

References

Advertisement