DS/EN 4434

Aerospace series - Copper or copper alloy lightweight conductors for electrical cables - Product standard (Normal and tight tolerances)

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 November 2005
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of lightweight conductors, normal and tight tolerances, in copper or copper alloy for electrical cables for aerospace applications.
It applies to stranded conductors, with a nominal cross-sectional area of 0,15 mm2 to 14 mm2 inclusive.
The conductors for thermocouple extension and fire-resistant cables are not covered by this standard.

Document History

DS/EN 4434
November 24, 2005
Aerospace series - Copper or copper alloy lightweight conductors for electrical cables - Product standard (Normal and tight tolerances)
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of lightweight conductors, normal and tight tolerances, in copper or copper alloy for...
Advertisement