DS/EN 62148-8

Fibre optic active components and devices - Package and interface standards - Part 8: SFF LC 20-pin transceivers

inactive, Most Current
Organization: DS
Publication Date: 22 May 2003
Status: inactive
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of 62148 covers the physical interface specifications for the SFF LC 20-pin fibre optic transceiver module family. The intent of this standard is to adequately specify the physical requirement of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this specification both at the printed-circuit wiring board and for any panel-mounting requirement.

Document History

DS/EN 62148-8
May 22, 2003
Fibre optic active components and devices - Package and interface standards - Part 8: SFF LC 20-pin transceivers
This part of 62148 covers the physical interface specifications for the SFF LC 20-pin fibre optic transceiver module family. The intent of this standard is to adequately specify the physical...
Advertisement