ASTM International - ASTM E1184-98
Standard Practice for Electrothermal (Graphite Furnace) Atomic Absorption Analysis
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
scope:
1.1 This practice covers a procedure for the determination of microgram per millilitre ([mu]g/mL) or lower concentrations of elements in solution using an electrothermal atomization device attached to an atomic absorption spectrophotometer. A general description of the equipment is provided. Recommendations are made for preparing the instrument for measurements, establishing optimum temperature conditions and other criteria which should result in determining a useful calibration concentration range, and measuring and calculating the test solution analyte concentration.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific safety hazard statements are given in Section 9.
Note 1-This practice is a companion to Practice E663.
Document History