BSI - BS EN 3379

Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), for Increased Height Nuts - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 June 1996
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 3379
June 15, 1996
Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), for Increased Height Nuts - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.

References

Advertisement