DS/EN ISO 3449
Earth-moving machinery - Falling-object protective structures - Laboratory tests and performance requirements
| Organization: | DS |
| Publication Date: | 27 September 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This Standard specifies laboratory tests for measuring the structural characteristics of, and gives performance requirements in a representative test for, falling-object protective structures (FOPS) intended for use on ride-on earth-moving machines as defined in ISO 6165. It is applicable to both FOPS supplied as an integral part of the machine and those supplied separately for attachment to the machine. It is not applicable to FOPS intended for use on landfill compactors, excavators, rollers, trenchers, pipelayers, for the additional seat for operation of an attachment (e.g. attachment backhoe), or on machines with a power rating of less than 15 kW.
Document History