ATIS - T1.404
Telecommunications - Network-To-Customer Installation - DS3 Metallic Interface Specification
inactive
| Organization: | ATIS |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 26 |
Document History
May 1, 2005
Network and Customer Installation Interfaces - DS3 Metallic Interface Specifications
This supplement adds an optional method for using inband signals to activate and deactivate a line loopback at a carrier provided NIU in M23 applications.
May 1, 2005
Network and Customer Installation Interfaces – DS3 Metallic Interface Specification
FOREWORD
The information contained in this Foreword is not part of this American National Standard (ANS) and has not been processed in accordance with ANSI's requirements for an ANS. As such, this...
January 1, 2005
Network and customer Installation Interfaces - DS3 Metallic interface Specification
FOREWORD
The information contained in this Foreword is not part of this American National Standard (ANS) and has not been processed in accordance with ANSI's requirements for an ANS. As such, this...
October 1, 2002
Network and Customer Installation Interfaces - DS3 and Metallic Interface Specification
A description is not available for this item.
October 1, 2002
Network and Customer Installation Interfaces - DS3 Metallic Interface Specifications
This standard provides specifications for DS3 (nominal 44.736 Mbit/s) interfaces between telecommunication carrier networks and customer installations and DS3 interfaces within customer...
October 1, 2002
Network and Customer Installation Interfaces - DS3 and Metallic Interface Specification
This standard provides specifications for DS3 (nominal 44.736 Mbit/s) interfaces between telecommunication carrier networks and customer installations and DS3 interfaces within customer...
October 1, 2002
Network and Customer Installation Interfaces - DS3 Metallic Interface Specifications
This standard provides specifications for DS3 (nominal 44.736 Mbit/s) interfaces between telecommunication carrier networks and customer installations and DS3 interfaces within customer...
January 1, 2002
Network and Customer Installation Interfaces - DS3 and Metallic Interface Specification
A description is not available for this item.
T1.404
January 1, 1996
Telecommunications - Network-To-Customer Installation - DS3 Metallic Interface Specification
A description is not available for this item.