ASD-STAN - PREN 2680

Aerospace Series Nuts, Anchor, Self Locking, Floating, Self- Aligning, Two Lug, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) / 235 Degrees Celsius

active, Most Current
Organization: ASD-STAN
Publication Date: 1 August 1998
Status: active
Page Count: 5

Document History

PREN 2680
August 1, 1998
Aerospace Series Nuts, Anchor, Self Locking, Floating, Self- Aligning, Two Lug, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.
September 1, 1996
Aerospace Series Nuts, Anchor, Self Locking, Floating, Self- Aligning, Two Lug, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification : 900 MPa (at Ambient Temperature) / 235 Degrees Celsius
A description is not available for this item.
February 1, 1987
Aerospace Series Nuts, Anchor, Self Locking, Two Lug, Floating, Self Aligning Classification : 900 MPa/235 Degrees Celsius
A description is not available for this item.
Advertisement