DS/ISO/IEC 9293

Information technology - Volume and file structure of disk cartridges for information interchange

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 April 1995
Status: active
Page Count: 56
ICS Code (Magnetic disks): 35.220.21
scope:

This International Standard specifies the volume and file structure of disk cartridges for the interchange of information between users of information processing systems. It also specifies an optional record structure. This International Standard is applicable to various types of disk cartridges including those identified in clause 3, and other types which may be the subject of future International Standards.

Document History

DS/ISO/IEC 9293
April 5, 1995
Information technology - Volume and file structure of disk cartridges for information interchange
This International Standard specifies the volume and file structure of disk cartridges for the interchange of information between users of information processing systems. It also specifies an...
Advertisement