DS/ISO/IEC 7811-1
Identification cards - Recording technique - Part 1: Embossing
inactive
| Organization: | DS |
| Publication Date: | 31 October 1995 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO 7811 specifies requirements for embossed characters on identification cards. The embossed characters are intended for transfer of data either by use of imprinters or by visual or machine reading.
Document History
August 14, 2018
Identification cards – Recording technique – Part 1: Embossing
This document is one of a series of International Standards describing the parameters for identification cards as defined in the terms and definitions clause and the use of such cards for...
September 16, 2014
Identification cards – Recording technique – Part 1: Embossing
This part of ISO/IEC 7811 is one of a series of International Standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for...
March 11, 2003
Identification cards - Recording technique - Part 1: Embossing
This part of ISO 7811 is one of a series of standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for international interchange....
DS/ISO/IEC 7811-1
October 31, 1995
Identification cards - Recording technique - Part 1: Embossing
This part of ISO 7811 specifies requirements for embossed characters on identification cards. The embossed characters are intended for transfer of data either by use of imprinters or by visual or...