DS/EN 54-11

Fire detection and fire alarm systems - Part 11: Manual call points

inactive
Organization: DS
Publication Date: 20 August 2001
Status: inactive
Page Count: 42
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and outdoor conditions, the appearance and operation of the call points for type A "direct operation" and type B "indirect operation" and covers those which are simple mechanical switches, those which are fitted with simple electronic components (e.g. resistors, diodes) and those which contain active electronic components and which work with the control panels for signalling and identifying, for example, an address or location.

Document History

March 21, 2007
Fire detection and fire alarm systems - Part 11: Manual call points
This European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and outdoor...
December 7, 2005
Fire detection and fire alarm systems - Part 11: Manual call points
This European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and outdoor...
June 6, 2003
Fire detection and fire alarm systems - Part 11: Manual call points
This European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and outdoor...
DS/EN 54-11
August 20, 2001
Fire detection and fire alarm systems - Part 11: Manual call points
This European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and outdoor...
Fire detection and fire alarm systems - Part 11: Manual call points
This draft European Standard specifies the requirements and methods of test for manual call points in fire detection and fire alarm systems in and around buildings. It takes into account indoor and...
Advertisement