MODUK - DEF STAN 02-111

Requirements for the Construction, Fitting out and Testing of Refrigeration Spaces in HM Surface Ships and Submarines

inactive
Organization: MODUK
Publication Date: 2 February 2001
Status: inactive
Page Count: 46
scope:

This Defence Standard states the requirements for the construction, fitting out and testing of all temperature controlled, refrigerated victualling compartments in HM Surface Ships and/or Submarines and Royal Fleet Auxiliaries (RFA) when specified.

The Def Stan is not applicable to the construction aspects of Domestic Automatic Refrigerated (DAR) equipment.

This Def stan applies to refrigerated spaces which are:

constructed on board

manufactured off- site and assembled on board (modular construction).

Document History

September 9, 2016
Requirements for the Construction, Fitting Out and Testing of Refrigeration Spaces in HM Surface Ships and Submarines
This Defence Standard states the requirements for the construction, fitting out and testing of all temperature controlled, refrigerated victualing compartments in HM Surface Ships and/or Royal Fleet...
DEF STAN 02-111
February 2, 2001
Requirements for the Construction, Fitting out and Testing of Refrigeration Spaces in HM Surface Ships and Submarines
This Defence Standard states the requirements for the construction, fitting out and testing of all temperature controlled, refrigerated victualling compartments in HM Surface Ships and/or Submarines...

References

Advertisement