DLA - SMD-5962-86021 REV D

MICROCIRCUIT, DIGITAL, HCMOS, FLOATING POINT COPROCESSOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 5 October 1992
Status: active
Page Count: 26
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68881-12 HCMOS floating point coprocessor 02 68881-15 HCMOS floating point coprocessor 03 68881-20 HCMOS floating point coprocessor

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-AB (68-pin 1.080" × 1.080" × .345"), pin grid array package Y See figure 1 (68-lead, .960" × .960" × .135"), leaded chip carrier package

Supply voltage range with respect to GND (VCC) - - - −0.3 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - −55°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 1.0 W Lead temperature (soldering. 5 seconds) - - - - - - +270°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Thermal resistance, Junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510. appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - 10°C/W

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage range (VIH): All inputs - - - - - - - - - - - - - - - - - - - - 2.0 V dc to 5.25 V dc Low level input voltage range (VIL): All inputs - - - - - - - - - - - - - - - - - - - - GND −0.3 V dc to 0.8 V dc Minimum high level output voltage- - - - - - - - - - 2.4 V dc Maximum low level output voltage - - - - - - - - - - 0.5 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-86021 REV D
October 5, 1992
MICROCIRCUIT, DIGITAL, HCMOS, FLOATING POINT COPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 9, 1990
MICROCIRCUIT, DIGITAL, HCMOS, FLOATING POINT COPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
September 19, 1989
MICROCIRCUIT, DIGITAL, HCMOS, FLOATING POINT COPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
April 15, 1988
MICROCIRCUIT, DIGITAL, HCMOS, FLOATING POINT COPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
February 25, 1987
MICROCIRCUIT, DIGITAL, HCMOS, FLOATING POINT COPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement