IEEE - ANSI C62.31

STANDARD TEST SPECIFICATIONS FOR GAS-TUBE SURGE-PROTECTIVE DEVICES (R 1987)

inactive
Buy Now
Organization: IEEE
Publication Date: 30 September 1984
Status: inactive
Page Count: 16

Document History

September 24, 2020
Test Methods and Preferred Values for Low-Voltage Gas Discharge Tube Surge-Protective Components
This standard applies to low voltage gas discharge tube (GDT ) surge-protective components for application on systems with voltages less than or equal to 1000 V rms or 1500 V dc. These protective...
September 15, 2006
Test Methods for Low- Voltage Gas-Tube Surge-Protective Device Components
This standard applies to gas-tube surge-protective device components for application on systems with voltages less than or equal to 1000 V rms or 1200 V dc. These protective devices are designed to...
September 15, 2006
Test Methods for Low- Voltage Gas-Tube Surge-Protective Device Components
This standard applies to gas-tube surge-protective device components for application on systems with voltages less than or equal to 1000 V rms or 1200 V dc. These protective devices are designed to...
January 1, 1987
Test Specifications for Gas-Tube Surge-Protective Devices
A description is not available for this item.
ANSI C62.31
September 30, 1984
STANDARD TEST SPECIFICATIONS FOR GAS-TUBE SURGE-PROTECTIVE DEVICES (R 1987)
A description is not available for this item.
Advertisement