BSI - BS 6783-8

Sampling and Analysis of Nickel, Ferronickel and Nickel Alloys Part 8: Method for Determination of Sulphur in Nickel, Ferronickel and Nickel Alloys by Iodimetric After Induction Furnace Combustion

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 1986
Status: inactive
Page Count: 10
ICS Code (Nickel, chromium and their alloys): 77.120.40

Document History

December 31, 1986
Sampling and Analysis of Nickel, Ferronickel and Nickel Alloys Part 8: Method for Determination of Sulphur in Nickel, Ferronickel and Nickel Alloys by Iodimetric Titration After Induction Furnace Combustion
For a sulphur content of nickel and ferronickel in the range 0.001% to 0.3% (m/m) and of nickel alloys in the range 0.002% to 0.1% (m/m).
BS 6783-8
December 31, 1986
Sampling and Analysis of Nickel, Ferronickel and Nickel Alloys Part 8: Method for Determination of Sulphur in Nickel, Ferronickel and Nickel Alloys by Iodimetric After Induction Furnace Combustion
A description is not available for this item.

References

Advertisement