ISO TS 13732-2
Ergonomics of the Thermal Environment - Methods for the Assessment of Human Responses to Contact with Surfaces - Part 2: Human Contact with Surfaces at Moderate Temperature
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 March 2001 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This part of ISO/TS 13732 presents principles and methods for predicting the thermal sensation and degree of discomfort for people where parts of the body are in contact with solid surfaces at moderate surface temperatures (approximately 10 °C to 40 °C).
It deals with the thermal sensation for contacts of the hand, foot and for the sitting position on the floor.
Document History
ISO TS 13732-2
March 15, 2001
Ergonomics of the Thermal Environment - Methods for the Assessment of Human Responses to Contact with Surfaces - Part 2: Human Contact with Surfaces at Moderate Temperature
This part of ISO/TS 13732 presents principles and methods for predicting the thermal sensation and degree of discomfort for people where parts of the body are in contact with solid surfaces at...