ISO 3601-1
Fluid Power Systems - O-rings - Part 1: Inside Diameters, Cross-Sections, Tolerances and Size Identification Code
| Organization: | ISO |
| Publication Date: | 1 August 2002 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This part of ISO 3601 specifies the inside diameters, cross-sections, tolerances and size identification code for O-rings used in fluid power systems for general purpose applications (series G), as well as for aerospace and similar applications (series A).
The dimensions and tolerances specified in this part of ISO 3601 are suitable for any elastomeric material, provided that suitable tooling is available.
NOTE The tooling most commonly available is based on 70 IRHD NBR shrinkage rates (see ISO 48). For materials that shrink differently from this standard NBR compound, a special mould can be required to maintain the mean diameters and the tolerance limits listed.
Document History