FORD - ESE-M2D235-D2

BELT, POSITIVE DRIVE, HIGH TEMPERATURE POLYCHLOROPRENE, GLASS FIBER REINFORCED - NYLON FABRIC FACING

inactive
Organization: FORD
Publication Date: 9 April 1984
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications are a tooth drive belts.

Document History

August 13, 2009
BELT, POSITIVE DRIVE - HIGH TEMPERATURE POLYCHLOROPRENE - GLASS FIBER REINFORCED, NYLON FABRIC FACING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a tooth drive belt.
September 9, 2004
BELT, POSITIVE DRIVE - HIGH TEMPERATURE POLYCHLOROPRENE - GLASS FIBER REINFORCED, NYLON FABRIC FACING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a tooth drive belt.
December 1, 2000
BELT, POSITIVE DRIVE - HIGH TEMPERATURE POLYCHLOROPRENE - GLASS FIBER REINFORCED, NYLON FABRIC FACING
1. SCOPE The material defined by this specification is a tooth drive belt.
ESE-M2D235-D2
April 9, 1984
BELT, POSITIVE DRIVE, HIGH TEMPERATURE POLYCHLOROPRENE, GLASS FIBER REINFORCED - NYLON FABRIC FACING
1. SCOPE The materials defined by these specifications are a tooth drive belts.

References

Advertisement