GMNA - GMP.E/P.088
Polyolefin Alloy - Weather Resistant, Thermoformable/Blow-Moldable, 1800 MPa Flexural Modulus
| Organization: | GMNA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a weather resistant, 1800
MPa nominal flexural modulus
polyolefin alloy, thermoformable/blowm
Material Description. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 11469 is >E/P<.
Typical Application. Typical applications include the following: tonneau cover skins.
Document History