DS/EN 60317-11/A2
Specifications for particular types of winding wires - Part 11: Bunched solderable polyurethane enamelled round copper wires, class 130, with silk covering
inactive
| Organization: | DS |
| Publication Date: | 23 December 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
This International Standard specifies the requirements of bunched solderable enamelled round copper winding wires, class 130, with silk covering. This covering consists of one or two layers of silk. The single wire is a solderable polyurethane enamelled round copper winding wire, class 130 (IEC 317-4).
Document History
August 18, 2000
Specifications for particular types of winding wires - Part 11: Bunched solderable polyurethane enamelled round copper wires, class 130, with silk covering
This International Standard specifies the requirements of bunched solderable enamelled round copper winding wires, class 130, with silk covering. This covering consists of one or two layers of silk....
DS/EN 60317-11/A2
December 23, 1999
Specifications for particular types of winding wires - Part 11: Bunched solderable polyurethane enamelled round copper wires, class 130, with silk covering
This International Standard specifies the requirements of bunched solderable enamelled round copper winding wires, class 130, with silk covering. This covering consists of one or two layers of silk....
July 27, 1995
Specifications for particular types of winding wires - Part 11: Bunched solderable polyurethane enamelled round copper wires, class 130, with silk covering
This International Standard specifies the requirements of bunched solder- able enamelled round copper winding wires, class 130, with silk covering. This covering consists of one or two layers of...