NEMA - ANSI C12.4

Registers - Mechanical Demand

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1984
Status: inactive
Page Count: 14
scope:

The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2 optical ports. NEMA Smart Meter Package also establishes performance criteria for thermal demand meters, mechanical demand registers and phase shifting devices used in metering. Test methods for transformer-rated meters and self contained "A" base watt hour meter are included in this package as well as a watt hour safety standard. This package contains all parts of NEMA ANSI C12 and NEMA SG-AMI 1.

Document History

January 1, 1984
Registers - Mechanical Demand
The standard covers the voltage and frequency rating, full-scale values, scale classes, demand intervals, multiplying constants, timing mechanism, and other general features of mechanical demand...
ANSI C12.4
January 1, 1984
Registers - Mechanical Demand
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
Advertisement