DS/EN 301487-2 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; B-ISDN user-network interface layer 3 specification for switched virtual path capability; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This second part of EN 301 487 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol user-network interface layer 3 specification for switched virtual path capability defined in EN 301 487-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4]. The supplier of a protocol implementation which is claimed to conform to EN 301 487-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History