DS/ETS 300326-1
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Terrestrial Flight Telecommunications System (TFTS) - Part 1: Speech services, facilities and requirements
| Organization: | DS |
| Publication Date: | 3 February 1999 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This European Telecommunication Standard (ETS) specifies the minimum technical requirements of the services, facilities and functions that the Terrestrial Flight Telecommunication System (TFTS) supports to provide a pan-European terrestrial aeronautical public correspondence service. This ETS contains the specification of equipment for the provision of a terrestrial aeronautical public correspondence service working in the frequency spectrum bands allocated at World Administrative Radio Conference 1992 (WARC 92) (1 670 to 1 675 MHz and 1 800 to 1 805 MHz). This ETS fully specifies aspects of the radio interface and Terrestrial Flight Telecommunication System (TFTS) ground network required to maintain inter-operability of equipment. ERC Decision ERC/DEC/(92)01 [1] is applicable to the TFTS frequency spectrum within Europe.
Document History