IEC 61291-2
Optical Fibre Amplifiers - Part 2: Digital Applications - Performance Specification Template
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Optic amplifiers): | 33.180.30 |
Document History
February 1, 2023
Optical amplifiers – Part 2: Single channel applications – Performance specification template
This part of IEC 61291 provides a performance specification template applicable to optical amplifiers (OAs) used in single channel applications. Multichannel applications are covered in IEC 61291-4....
February 1, 2016
Optical amplifiers – Part 2: Single channel applications – Performance specification template
This part of IEC 61291 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
January 1, 2012
Optical amplifiers – Part 2: Digital applications – Performance specification template
This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4.
The object...
April 1, 2007
Optical amplifiers – Part 2: Digital applications – Performance specification template
A description is not available for this item.
IEC 61291-2
July 1, 2000
Optical Fibre Amplifiers - Part 2: Digital Applications - Performance Specification Template
A description is not available for this item.