DS/CWA 14050-30

Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 30: XFS MIB Device Specific Definitions - Printer Device Class

inactive
Organization: DS
Publication Date: 4 June 2004
Status: inactive
Page Count: 22
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s Reference document. The xfsPTR version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsPTR (1) · xfsPTRV1 (1) The xfsPTRV1 sub-tree contains the following variables: · xfsPTRInstances(1) is the number of managed services for the PTR class installed on the XFS subsystem. It is a 32 bit numerical field. · xfsPTRStatusTable(2) identifies the table for the PTR variables. · xfsPTRSubDeviceTable(3) identifies the table for the PTR device. · XfsPTRErrorTable(4) identifies the table for the PTR error counters. · xfsPTRResetTable(5) identifies the table for the PTR reset variable. The XFS MIB Architecture and SNMP Extensions Programmer s Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsPTRV1 sub-tree.

Document History

July 26, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 30: XFS MIB Device Specific Definitions - Printer Device Class MIB 1.1 V6
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
DS/CWA 14050-30
June 4, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 30: XFS MIB Device Specific Definitions - Printer Device Class
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPTR sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement