DS/ISO 898.5
Mechanical properties of fasteners - Part 5: Set screws and similar threaded fasteners not under tensile stresses
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
scope:
The standard specifies the meahcnical properties of set scre ws and similar fasteners not under tensile stresses in the r ange from 1,6 up to and including 39 mm thread diameter whic h are made of carbon steel or alloy steel
Document History
DS/ISO 898.5
Mechanical properties of fasteners - Part 5: Set screws and similar threaded fasteners not under tensile stresses
The standard specifies the meahcnical properties of set scre ws and similar fasteners not under tensile stresses in the r ange from 1,6 up to and including 39 mm thread diameter whic h are made of...