DS/EN 22872

Packaging - Complete, filled transport packages - Compression test

inactive, Most Current
Organization: DS
Publication Date: 23 April 1993
Status: inactive
ICS Code (Complete, filled transport packages): 55.180.40
scope:

The standard specifies two methods of testing complete, filled transport packages for compression resistance. The test may be used to assess the performance of complete, filled transport packages in terms of strength or of the protection of fered to the contents when subjected to compressive forces.

Document History

DS/EN 22872
April 23, 1993
Packaging - Complete, filled transport packages - Compression test
The standard specifies two methods of testing complete, filled transport packages for compression resistance. The test may be used to assess the performance of complete, filled transport packages in...

References

Advertisement