IEC 60068-2-18

Environmental Testing Part 2-18: Tests - Test R and Guidance: Water

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2000
Status: inactive
Page Count: 84
ICS Code (Environmental testing): 19.040
scope:

Scope and object

This part of IEC 60068 provides methods of test applicable to products which, during transportation, storage or in service, may be subjected to falling drops, impacting water or immersion. The primary purpose of water tests is to verify the ability of enclosures, covers and seals to maintain components and equipment in good working order after and, when necessary, under a standardized dropfield or immersion in water.

These tests are not corrosion tests and should not be considered and used as such.

The effects of a large temperature difference between the water and the specimen, such as increased water ingress resulting from pressure changes, as well as thermal shock, are not simulated.

Established water tests in other standards are not intended to simulate natural rainfall and their quoted intensities are too high to be adopted for that purpose. Therefore, in addition to the high-intensity severities, Test R includes an artificial rain test based upon natural conditions but not taking into account high wind speeds generally associated with natural rain.

Guidance is given on the applicability of the tests and the severities to be selected.

Document History

March 1, 2017
Environmental testing – Part 2-18: Tests – Test R and guidance: Water
This part of IEC 60068 provides methods of test applicable to products which, during transportation, storage or in service, can be subjected to falling water drops, impacting water, immersion or high...
IEC 60068-2-18
October 1, 2000
Environmental Testing Part 2-18: Tests - Test R and Guidance: Water
Scope and object This part of IEC 60068 provides methods of test applicable to products which, during transportation, storage or in service, may be subjected to falling drops, impacting water or...
January 1, 1989
Environmental Testing Part 2: Tests - Test R and Guidance: Water
A description is not available for this item.

References

Advertisement