ETSI - ETS 300 354

Broadband Integrated Services Digital Network (B-ISDN); B-ISDN Protocol Reference Model (PRM)

active, Most Current
Organization: ETSI
Publication Date: 1 January 1995
Status: active
Page Count: 34
scope:

This European Telecommunication Standard (ETS) addresses the Broadband Integrated Services Digital Network (B-ISDN) Protocol Reference Model (PRM) and its applications. It is an extension of the CCITT Recommendation I.321 [Error! Bookmark not defined.], including also a description of the Physical Layer (PL) and Asynchronous Transfer Mode (ATM) layer internal structure, as well as the primitives between these two layers, and towards the Layer Management Entities (LME), and the primitives between the ATM layer and the ATM Adaptation Layer (AAL).

Document History

ETS 300 354
January 1, 1995
Broadband Integrated Services Digital Network (B-ISDN); B-ISDN Protocol Reference Model (PRM)
This European Telecommunication Standard (ETS) addresses the Broadband Integrated Services Digital Network (B-ISDN) Protocol Reference Model (PRM) and its applications. It is an extension of the...
January 1, 1995
Broadband Integrated Services Digital Network (B-ISDN); B-ISDN Protocol Reference Model (PRM)
This final draft European Telecommunication Standard (ETS) addresses the Broadband Integrated Services Digital Network (B-ISDN) Protocol Reference Model (PRM) and its applications. It is an extension...
January 1, 1993
Broadband Integrated Services Digital Network (B-ISDN); Protocol Reference Model
This draft European Telecommunication Standard (ETS) addresses the Broadband Integrated Services Digital Network (B-ISDN) Protocol Reference Model (PRM) and its applications. It is an extension of...

References

Advertisement